EN
  • EN
  • DE

SPX2954S-3.3

Part No SPX2954S-3.3
Manufacturer Sipex Corporation
Catalog Misc Products
Description 250 mA Low Drop Out Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838641-SPX2954S-3.3
Ultra Librarian 3D Model Ultra Librarian SPX2954S-3.3 CAD Model

Description

The SPX2954S-3.3 is a 500mA low dropout regulator with shutdown. It is designed to provide a clean, regulated 3.3V output voltage with the capability to deliver up to 500mA of current. Manufactured by Sipex Corporation, this LDO regulator is optimized for battery-powered applications and other systems where power efficiency is critical.

Applications:

  • Battery Powered Systems
  • Cellular Telephones
  • Laptop, Notebook, and Palmtop Computers
  • Linear Regulators for Set-Top Boxes
  • PCMCIA VCC Regulation
  • High Efficiency Linear Regulators

Features:

  • 500mA Output Current: Provides sufficient current for many common electronic devices.
  • Low Dropout Voltage: Minimizes power loss, especially important for battery-powered applications.
  • Shutdown Control: Allows the regulator to be turned off, further reducing power consumption when the regulated output is not needed.
  • Short Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Over Temperature Protection: Shuts down the regulator if the internal temperature exceeds a safe level.
  • Fixed Output Voltage: Delivers a stable and accurate 3.3V output.
  • Stable with Ceramic Output Capacitors: Designed for stability with low-ESR ceramic capacitors, allowing for smaller and more cost-effective designs.

Benefits:

  • Extended Battery Life: Low dropout voltage and shutdown control contribute to longer battery life in portable devices.
  • Reliable Operation: Short circuit and over temperature protection enhance the robustness of the system.
  • Space-Saving Design: Stability with ceramic capacitors allows for smaller and more compact designs.
  • Improved System Performance: Clean and stable 3.3V supply enhances the performance of connected devices.

The SPX2954S-3.3 is a versatile LDO regulator suitable for various applications that require a regulated 3.3V supply with moderate current requirements. Its efficiency, protection features, and shutdown capability make it a popular choice for portable and battery-powered devices.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess