EN
  • EN
  • DE

ISPLSI5256VE-125LFN256

Part No ISPLSI5256VE-125LFN256
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826309-ISPLSI5256VE-125LFN256
Ultra Librarian 3D Model Ultra Librarian ISPLSI5256VE-125LFN256 CAD Model

Description

The ISPLSI5256VE-125LFN256 is a high-density In-System Programmable Logic Device (ISPLD) from Lattice Semiconductor Corporation, belonging to the ispLSI 5000VE family. This device offers a versatile and high-performance solution for complex logic designs, ideal for applications requiring substantial programmable logic resources. The device is housed in a 256-pin Low Profile Fine Pitch Ball Grid Array (LFBGA) package, providing a compact and efficient solution for high-density board designs.

Applications

  • Complex Industrial Control Systems: Implementation of sophisticated control algorithms in industrial automation equipment.
  • Advanced Networking Equipment: Data path and control logic in high-performance routers, switches, and network appliances.
  • Telecommunications Infrastructure: Signal processing and control functions in base stations, telecom switches, and optical networking equipment.
  • High-End Medical Imaging: Image processing and control logic in MRI, CT scanners, and other medical imaging devices.
  • Aerospace and Defense Systems: Control and signal processing functions in avionics, radar systems, and military communication equipment.

Features

  • 256 macrocells: Provides a high level of logic integration for complex designs.
  • High-speed performance: Offers fast propagation delays and high-frequency operation.
  • In-System Programmability (ISP): Enables easy design updates and modifications without removing the device from the board.
  • Low power consumption: Reduces power requirements in battery-operated and power-sensitive applications.
  • Flexible I/O architecture: Supports a wide range of I/O standards and voltage levels for easy interfacing with other components.
  • Advanced routing architecture: Provides efficient and predictable routing for high-performance designs.
  • Integrated JTAG interface: Supports standard JTAG boundary scan for testing and debugging.

Benefits

  • High Integration Density: Enables complex logic functions to be implemented in a single device.
  • Fast Design Cycles: Reduces development time through in-system programmability and easy design modification.
  • Reduced System Cost: Eliminates the need for multiple discrete logic devices.
  • Improved System Performance: Achieves higher operating speeds and lower latencies.
  • Enhanced System Reliability: Reduces the number of components and interconnections, improving system robustness.

Additional Details

The ISPLSI5256VE-125LFN256 is designed to operate over a wide voltage range and supports various I/O standards, including LVCMOS, LVTTL, and PCI. The device offers advanced power management features to minimize power consumption in various operating modes. It is programmed using industry-standard design tools, and its in-system programmability allows for easy field updates and design iterations. The LFBGA package provides excellent thermal performance and enables high-density board layouts. The ISPLD incorporates robust security features to protect the design IP and prevent unauthorized access. The combination of high density, high performance, and in-system programmability makes the ISPLSI5256VE-125LFN256 an ideal solution for demanding applications requiring complex logic functions and flexible design capabilities.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess