EN
  • EN
  • DE

ISPLSI2032VE110LT44I

Part No ISPLSI2032VE110LT44I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Lattice QFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066055-ISPLSI2032VE110LT44I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI2032VE110LT44I CAD Model

Description

The ISPLSI2032VE110LT44I is a programmable logic device (PLD) manufactured by Lattice Semiconductor Corporation. This device belongs to the ispLSI 2000VE family, known for its advanced features and high performance. The ISPLSI2032VE110LT44I is designed for applications requiring complex logic functions and high-speed operation.

Applications:

  • High-speed data processing: Suitable for applications that demand fast data manipulation and routing.
  • Telecommunications equipment: Used in network infrastructure for signal processing and control.
  • Industrial control systems: Implemented in automation and process control equipment.
  • Medical devices: Employed in diagnostic and therapeutic equipment requiring complex logic.
  • Aerospace and defense systems: Utilized in mission-critical systems demanding reliability and performance.

Features:

  • High density: Offers a large number of logic gates and flip-flops for complex designs.
  • In-system programmability (ISP): Allows for easy programming and reprogramming of the device after it has been installed in the system.
  • High-speed performance: Provides fast propagation delays and clock frequencies for high-speed operation.
  • Low power consumption: Designed for energy-efficient operation, reducing overall system power requirements.
  • Flexible I/O: Supports a variety of I/O standards and configurations for versatile connectivity.
  • Advanced packaging: Available in advanced packaging options for improved thermal performance and reduced size.

Benefits:

  • Reduced time-to-market: Enables rapid prototyping and design iterations, shortening the development cycle.
  • Increased design flexibility: Allows for easy modification and customization of logic functions.
  • Improved system performance: Enhances overall system speed and efficiency.
  • Lower system cost: Reduces the number of discrete components required, lowering the overall system cost.
  • Enhanced system reliability: Improves system robustness and stability.

Additional Details:

The ISPLSI2032VE110LT44I typically features a programmable interconnect matrix that allows for flexible routing of signals between logic blocks. It also includes dedicated input and output pins that can be configured for different voltage levels and signal standards. The device is commonly programmed using industry-standard programming tools and languages. The operating temperature range and supply voltage requirements are important considerations for specific applications. For detailed specifications, refer to the device datasheet available from Lattice Semiconductor Corporation.

You May Also Be Interested in

Dell
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess