EN
  • EN
  • DE

ISPL2032

Part No ISPL2032
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066046-ISPL2032
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPL2032 CAD Model

Description

The ISPL2032 is an In-System Programmable Logic (ISPL) device manufactured by Lattice Semiconductor Corporation. It belongs to their popular ispLSI 2000 family, renowned for its high-performance, flexibility, and ease of use in a variety of digital logic applications. ISPL devices allow for in-system programming, meaning they can be programmed and reprogrammed while still on the circuit board, offering significant advantages during development and prototyping.

Applications

  • Address Decoding
  • State Machine Design
  • Peripheral Interfacing
  • Control Logic Implementation
  • Data Path Control

Features

  • In-System Programmability (ISP): Allows for easy reprogramming of the device while in the system.
  • High-Speed Performance: Designed for high-speed applications requiring minimal propagation delays.
  • Erasable and Reprogrammable: Offers the flexibility to change designs and correct errors without replacing the device.
  • Flexible Architecture: Provides a versatile logic structure for implementing complex digital circuits.
  • Low Power Consumption: Suitable for battery-powered and portable applications.
  • TTL/CMOS Compatible Inputs and Outputs: Allows for seamless integration with other standard logic devices.

Benefits

  • Reduced Time-to-Market: ISP capability accelerates the design and prototyping process.
  • Increased Design Flexibility: Reprogrammability enables easy modification and optimization of logic functions.
  • Lower System Cost: Can replace multiple discrete logic components, reducing board space and component count.
  • Improved System Reliability: Integrates multiple functions into a single device, reducing interconnections and potential failure points.
  • Simplified Design Process: User-friendly design tools and ISP capabilities simplify the design and implementation of complex logic circuits.

Additional Details

The ISPL2032 is commonly used in applications requiring flexible and high-performance logic solutions. Its in-system programmability feature is particularly beneficial during the development and debugging phases, as it allows designers to quickly modify the logic configuration without physically removing the device from the board. This significantly reduces development time and costs. The device's low power consumption also makes it a suitable choice for portable and battery-powered applications.

For specific technical details such as propagation delays, operating voltage, and programming specifications, refer to the official datasheet provided by Lattice Semiconductor Corporation. The ISPL2032 offers a cost-effective and versatile solution for implementing custom digital logic in a wide range of electronic systems.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Phoenix Contact
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess