EN
  • EN
  • DE

IM4A3-128/64-10VNC-12VN

Part No IM4A3-128/64-10VNC-12VN
Manufacturer Lattice Semiconductor Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1143+
Reference case TQFP100
Manufacturer Lattice Semiconductor Corporation
Manufacturer Homepage www.latticesemi.com
Win Source Part Number 718643-IM4A3-128/64-10VNC-12VN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IM4A3-128/64-10VNC-12VN CAD Model

Description

The IM4A3-128/64-10VNC-12VN is a high-density programmable logic device (PLD) from Lattice Semiconductor Corporation. This device is likely a complex programmable logic device (CPLD) or a field-programmable gate array (FPGA), designed for implementing custom digital circuits and systems.

Applications

  • Industrial automation
  • Motor Control
  • Communication systems
  • Embedded systems
  • Aerospace and defense

Features

  • High-density logic array
  • Non-volatile configuration memory
  • High-speed performance
  • Flexible I/O options
  • Low power consumption
  • On-chip oscillators and PLLs

Benefits

  • Reduces system complexity and component count
  • Enables rapid prototyping and design iteration
  • Provides customized hardware acceleration
  • Offers long-term product availability
  • Improves system reliability and performance

Additional Details

The IM4A3-128/64-10VNC-12VN offers a versatile platform for implementing a wide range of digital logic functions. The high-density logic array allows for the implementation of complex algorithms and state machines. The non-volatile configuration memory ensures that the device retains its configuration even after power-down. The high-speed performance enables the device to operate in demanding applications requiring real-time processing. The flexible I/O options allow for easy integration with other system components. Low power consumption is a crucial feature for portable and battery-powered applications. The on-chip oscillators and PLLs (Phase-Locked Loops) provide clocking resources for the device's internal logic. Lattice Semiconductor's PLDs are known for their reliability, performance, and ease of use. The specific details regarding the number of logic elements, memory size, and I/O pins can be found in the device's datasheet. These devices are programmed using hardware description languages (HDLs) such as VHDL or Verilog, and the designs are synthesized and implemented using Lattice's design software.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Lowest to $6.5223
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Torex Semiconductor Ltd
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5165 $66.0660
9+ $13.5516 $121.9644
14+ $13.1289 $183.8046
19+ $12.7050 $241.3950
24+ $12.2811 $294.7464
32+ $11.0106 $352.3392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess