EN
  • EN
  • DE

LTC2325HUKG-14#PBF

Part No LTC2325HUKG-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 52QFN / 14 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 14
Sampling Rate (Per Second) 5M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Surface Mount
Base Product Number LTC2325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2325HUKG-14#PBF
Standard Package 45
Win Source Part Number 1318460-LTC2325HUKG-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2325HUKG-14#PBF CAD Model

Description

The LTC2325HUKG-14#PBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver precision and speed in a compact package. This ADC is part of the LTC2325 series, which is known for its advanced features and robust performance in demanding applications such as medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: 14-bit resolution provides high precision for measurement applications.
  • Sampling Rate: Offers a fast sampling rate, enabling real-time data processing for dynamic systems.
  • Channels: Dual-channel input allows simultaneous sampling of two analog signals, increasing system throughput and efficiency.
  • Interface: Features a user-friendly digital interface for easy integration with microcontrollers and digital signal processors.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered or energy-sensitive applications.
  • Package: Housed in a compact QFN package, it saves board space and is ideal for space-constrained designs.
  • Temperature Range: Operates across an extended temperature range, ensuring reliability in harsh environments.

Applications

The LTC2325HUKG-14#PBF is versatile and can be used in a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition
  • Instrumentation
  • Automated Test Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTC2325HUKG-14#PBF ADC undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and reliability. This ensures that customers can trust this ADC to perform consistently in critical and demanding applications.

Ordering Information

The LTC2325HUKG-14#PBF is available for order from Analog Devices Inc. and its authorized distributors. For detailed specifications, technical documents, and ordering information, customers are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7931 $58.7931
3+ $48.2405 $144.7215
4+ $46.7330 $186.9320
5+ $45.2255 $226.1275
6+ $43.7180 $262.3080
8+ $39.1954 $313.5632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess