EN
  • EN
  • DE

ICE5LP4K-SWG36ITRAKU

Part No ICE5LP4K-SWG36ITRAKU
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825409-ICE5LP4K-SWG36ITRAKU
Ultra Librarian 3D Model Ultra Librarian ICE5LP4K-SWG36ITRAKU CAD Model

Description

The ICE5LP4K-SWG36ITRAKU is a low-power, small form factor Field Programmable Gate Array (FPGA) from Lattice Semiconductor, part of their iCE40 UltraLite family. These FPGAs are designed for mobile and consumer applications where low power consumption and compact size are critical. They offer a flexible and reconfigurable platform for implementing custom logic and control functions.

Applications

  • Mobile devices (smartphones, tablets).
  • Wearable electronics (smartwatches, fitness trackers).
  • Internet of Things (IoT) devices.
  • Sensor hubs.
  • Glue logic.
  • Display interfaces.

Features

  • Low power consumption: Optimized for battery-powered applications.
  • Small form factor: SWG36 package for compact designs.
  • 4K logic cells: Provides sufficient resources for implementing complex logic functions.
  • Embedded SRAM: On-chip memory for data storage and processing.
  • Flexible I/O: Supports various interface standards.
  • Non-volatile configuration: Retains configuration data even when power is off.

Benefits

  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Reduced board space: Small form factor enables compact system designs.
  • Design flexibility: FPGA architecture allows for custom logic implementation.
  • Fast time-to-market: Reconfigurable logic allows for rapid prototyping and design changes.
  • Cost-effective: Reduces component count and system cost.

Additional Details

The ICE5LP4K-SWG36ITRAKU is typically programmed using Lattice's iCEcube2 design software. The FPGA's non-volatile configuration memory eliminates the need for external configuration devices. Its flexible I/O allows for interfacing with various sensors, displays, and other peripherals. Proper power supply decoupling and signal integrity techniques are essential to ensure reliable operation. Its small size and low power consumption make it an ideal choice for resource-constrained mobile and IoT applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3082 $60.3148
33+ $3.5343 $116.6319
51+ $3.4246 $174.6546
70+ $3.3137 $231.9590
91+ $3.2040 $291.5640
121+ $2.8725 $347.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess