EN
  • EN
  • DE

GAL22V10C10LD

Part No GAL22V10C10LD
Manufacturer Lattice Semiconductor Corporation
Catalog Custom Parts (E - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225715-GAL22V10C10LD
Categories Custom Parts
Manufacturer Lattice Semiconductor Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GAL22V10C10LD CAD Model

Description

The GAL22V10C10LD is a high-performance, low-power CMOS PLD (Programmable Logic Device) manufactured by Lattice Semiconductor Corporation. This versatile device provides a flexible solution for implementing a wide range of logic functions, commonly used in control circuits, state machines, and address decoding applications.

Applications

  • Address decoding in memory systems
  • State machine implementation for control logic
  • Peripheral controllers for interfacing with various devices
  • Glue logic replacement to reduce component count
  • Timing control circuits for synchronization

Features

  • High-performance CMOS technology
  • Electrically erasable and reprogrammable
  • Low-power consumption
  • 24-pin package
  • Programmable output polarity
  • Ten output logic macrocells, each configurable as combinational or registered
  • Variable product term distribution for optimized logic implementation
  • Input transition detection for improved performance
  • 10ns propagation delay

Benefits

  • Increased design flexibility due to its reprogrammability and configurable macrocells.
  • Reduced system cost by integrating multiple logic functions into a single device.
  • Improved system performance with its high speed and low power consumption.
  • Simplified board layout thanks to its compact package.
  • Faster time-to-market by enabling quick prototyping and design modifications.

Additional Details

The GAL22V10C10LD operates on a 5V power supply and features a programmable output enable, offering greater control over the output behavior. Its electrically erasable characteristic allows for in-system programming, facilitating design updates without requiring physical removal of the device. The variable product term distribution allows for optimized logic implementation, ensuring efficient utilization of resources. This device is commonly used in embedded systems, industrial automation, and telecommunications equipment where flexible and high-performance logic solutions are required.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess