The ZX60-B-5P is a connector manufactured by Hirose Electric Co Ltd. This is a specific part number within the ZX60 series, known for its robust design and reliable performance in demanding applications. The ZX60 series is generally a range of board-to-board connectors designed for high-density mounting.
Applications
- Industrial equipment
- Medical devices
- Telecommunications equipment
- Automotive electronics
- Testing and measurement equipment
- Robotics
Features
- High-density mounting
- Robust design for harsh environments
- Secure mating
- Surface mount termination
- Compact size
- RoHS compliant
Benefits
- Saves board space due to high-density design
- Ensures reliable connection in demanding applications
- Simplifies assembly with surface mount technology
- Reduces downtime due to robust construction
- Meets environmental standards
Additional Details
The ZX60-B-5P features a 5-position configuration, indicating it has 5 contacts. The “B” likely refers to a specific design iteration or material. The connector is designed for surface mount soldering onto printed circuit boards (PCBs). The Hirose Electric Co. datasheet provides detailed specifications regarding dimensions, materials, electrical characteristics (voltage/current rating), and mating force. It's crucial to consult the datasheet for precise application guidelines and to ensure compatibility with mating connectors.
This connector is suitable for applications needing reliable interconnection in a compact form factor.