EN
  • EN
  • DE

GAL16V8B-25QJ

Part No GAL16V8B-25QJ
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Ee Pld, 25NS, Pal-type, Cmos, PQCC20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989832-GAL16V8B-25QJ
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL16V8B-25QJ CAD Model

Description

The GAL16V8B-25QJ is a high-performance EEPROM-based Programmable Logic Device (PLD) manufactured by Lattice Semiconductor. It provides a flexible and efficient solution for implementing custom logic functions in a wide range of digital systems. The device features a programmable architecture that allows designers to configure the device to meet specific application requirements.

Applications

  • Address Decoding: Used in memory systems to generate chip select signals.
  • Glue Logic: Provides interface logic between different digital components.
  • State Machines: Implements control logic for sequential circuits.
  • Peripheral Control: Manages the operation of peripheral devices in embedded systems.
  • Data Buffering: Provides temporary storage for data in high-speed applications.

Features

  • EEPROM Technology: Allows for electrical erasure and reprogramming, enabling easy design changes and updates.
  • 16 Inputs and 8 Outputs: Provides a versatile architecture for implementing various logic functions.
  • Programmable Output Polarity: Each output can be configured as either active high or active low.
  • Low Power Consumption: Minimizes power requirements in battery-powered and energy-sensitive applications.
  • Fast Propagation Delay (25ns): Provides reasonable performance for many digital circuits.
  • JEDEC Standard Programming: Allows for easy programming using standard PLD programmers.

Benefits

  • Design Flexibility: The reprogrammable nature of the device allows for easy modification and optimization of logic designs.
  • Reduced Component Count: Integrates multiple logic gates into a single chip, simplifying board layout and reducing cost.
  • Improved Time-to-Market: Allows for rapid prototyping and design iteration.
  • Simplified Inventory Management: A single device can be programmed to implement various logic functions, reducing the number of different parts that need to be stocked.
  • Lower Power Consumption: Contributes to longer battery life in portable devices and reduced energy costs in other applications.

Technical Specifications

The GAL16V8B-25QJ operates from a 5V power supply. It has a maximum propagation delay of 25ns. The device is available in various packages, including DIP and PLCC. Consult the datasheet for complete specifications including timing diagrams, power consumption details, and pinout information.

You May Also Be Interested in

Omega Engineering
Pos Displace Flow Meters: Sensor with Transmitter RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Dell
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 12POS 1MM / Connector Header Surface Mount 12 position 0.039" (1.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess