EN
  • EN
  • DE

ABT1015LQ128

Part No ABT1015LQ128
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (A - B)
Description ABT1015 Series 3.3 V High Performance Video Scaling IC Designed for A/V Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012860-ABT1015LQ128
Categories OEM Parts(A-B)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABT1015LQ128 CAD Model

Description

The ABT1015LQ128 is a complex programmable logic device (CPLD) from Lattice Semiconductor Corporation. It belongs to the ispMACH 4000ZE family, which is known for its zero power and instant-on performance. This CPLD is designed for a wide range of applications requiring low power consumption, high speed, and flexible programmability. The device is housed in a 128-pin LQFP (Low-profile Quad Flat Package).

Applications:

  • Power management
  • Industrial control
  • Consumer electronics
  • Portable devices
  • Interface bridging

Features:

  • Zero power (static)
  • Instant-on operation
  • High speed performance
  • 128 macrocells
  • Flexible routing architecture
  • In-system programmable (ISP)
  • 128-pin LQFP package

Benefits:

  • Extended battery life in portable applications due to zero power consumption
  • Fast system startup with instant-on capability
  • High performance for demanding logic functions
  • Flexibility to implement complex logic designs
  • Easy programming and reconfiguration
  • Compact size for space-constrained applications

Additional Details:

The ABT1015LQ128 operates from a 3.3V power supply. It features a programmable interconnect array (PIA) for flexible routing of signals between macrocells. The device is programmed using the Lattice ispLEVER or Diamond software tools. It's crucial to refer to the official Lattice Semiconductor datasheet for detailed electrical characteristics, timing specifications, power consumption data, and pinout information. The device is designed to operate over an industrial temperature range. It includes built-in JTAG boundary scan testing for ease of manufacturing and debugging. The ABT1015LQ128 is suitable for applications requiring a combination of low power, high performance, and programmability in a compact package.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess