EN
  • EN
  • DE

ML7344JTGDZ05BL

Part No ML7344JTGDZ05BL
Manufacturer LAPIS Semiconductor Co., Ltd.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer LAPIS Semiconductor Co., Ltd.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831017-ML7344JTGDZ05BL
Ultra Librarian 3D Model Ultra Librarian ML7344JTGDZ05BL CAD Model

Description

The ML7344JTGDZ05BL is a product manufactured by LAPIS Semiconductor Co., Ltd. Based on available information, it is a sub GHz RF transceiver IC designed for various wireless communication applications. This IC operates in the sub-GHz frequency bands, offering robust and reliable wireless connectivity for diverse applications requiring extended range and low power consumption.

Applications

  • Wireless Metering: Used in smart meters for remote data collection and control.
  • Home Automation: Enables wireless communication between various home automation devices like sensors, actuators, and controllers.
  • Industrial Control: Implemented in industrial settings for remote monitoring and control of equipment and processes.
  • Security Systems: Provides wireless connectivity for security sensors, alarm systems, and access control devices.
  • Internet of Things (IoT) Devices: Integrated into various IoT devices requiring long-range wireless communication.

Features

  • Sub-GHz Operation: Operates in the sub-GHz frequency bands, providing extended range and improved penetration compared to higher frequency bands.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • High Sensitivity: Offers high receiver sensitivity for reliable communication even in challenging environments.
  • Data Rate Flexibility: Supports various data rates to optimize performance for different applications.
  • Modulation Schemes: Supports different modulation schemes such as FSK, GFSK, and OOK.
  • Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for accurate frequency generation.
  • Wake-up Timer: Features a wake-up timer for periodic device activation and power saving.
  • SPI Interface: Utilizes a Serial Peripheral Interface (SPI) for easy communication with microcontrollers.

Benefits

  • Extended Range: Sub-GHz operation provides extended communication range compared to higher frequency bands.
  • Low Power Consumption: Enables longer battery life for wireless devices.
  • Reliable Communication: High sensitivity ensures robust communication even in noisy environments.
  • Flexible Configuration: Supports various data rates and modulation schemes to optimize performance for different applications.
  • Simplified Integration: SPI interface simplifies integration with microcontrollers.

Additional Details

The ML7344JTGDZ05BL is typically packaged in a small form factor package suitable for surface mount assembly. It requires an external antenna tuned to the desired sub-GHz frequency band. Detailed specifications, including operating voltage, current consumption, and RF performance characteristics, are available in the product datasheet provided by LAPIS Semiconductor Co., Ltd. It is crucial to refer to the datasheet for detailed design and implementation guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess