EN
  • EN
  • DE

ADM3260ARSZ-RL7

Part No ADM3260ARSZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV 2CH I2C 20SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 2/2
Channel Type Bidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Pulse Width Distortion (Maximum) 145ns, 85ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADM3260
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758405-ADM3260ARSZ-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3260ARSZ-RL7 CAD Model

Description

ADM3260ARSZ-RL7 - Isolated USB Transceiver with Integrated Isolated DC-DC Converter

The ADM3260ARSZ-RL7 is a cutting-edge product from Analog Devices Inc., designed to provide a robust and reliable interface for USB communication in industrial and medical applications. This innovative component integrates an isolated USB transceiver with an isolated DC-DC converter, ensuring not only data integrity but also electrical safety and noise immunity in sensitive environments.

Key Features:

  • Integrated Isolation: The ADM3260ARSZ-RL7 features an integrated iCoupler® technology to provide isolation between the USB interface and the system microcontroller. This isolation is crucial for protecting against high voltage spikes and ground loops that can cause system failure or data corruption.
  • Isolated DC-DC Converter: Alongside the USB transceiver, the device includes an isoPower® DC-DC converter to deliver isolated power. This converter simplifies the design process by reducing the need for multiple components and ensures a stable power supply for the isolated side of the circuit.
  • Full-Speed USB 2.0 Compatibility: The ADM3260ARSZ-RL7 supports full-speed USB 2.0 communication, enabling data transfer rates of up to 12 Mbps. This allows for quick and efficient data exchange, which is essential for modern industrial control systems and medical devices.
  • Compact Design: Housed in a compact, 16-lead SOIC package, the ADM3260ARSZ-RL7 saves valuable board space and is ideal for space-constrained applications.
  • High Operating Temperature Range: With an operating temperature range of -40°C to +85°C, this product is suitable for harsh environments, ensuring reliable performance under extreme conditions.

Applications:

The ADM3260ARSZ-RL7 is ideally suited for a variety of applications where isolation is critical. This includes:

  • Industrial Control Systems
  • Medical Equipment
  • Isolated USB Interfaces
  • Test and Measurement Devices
  • Isolated Power Supplies

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The ADM3260ARSZ-RL7 is no exception, offering a combination of performance, integration, and reliability that makes it an excellent choice for designers looking to enhance the safety and robustness of their USB communication systems.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9902 $59.9412
13+ $8.1971 $106.5623
19+ $7.9410 $150.8790
27+ $7.6848 $207.4896
34+ $7.4287 $252.5758
46+ $6.6602 $306.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess