EN
  • EN
  • DE

57GF20500260500100

Part No 57GF20500260500100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 5X5MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Square
Outline 5.00mm x 5.00mm
Thickness 0.102" (2.60mm)
Material Foam, Silicone
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.24°C/W
Thermal Conductivity 3.1W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF20500260500100 CAD Model

Description

NULL

You May Also Be Interested in

Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
t-Global Technology
Need more? Email Us
Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Panasonic
THERM PAD 115MMX90MM W/ADH GRAY / Thermal Pad Gray 115.00mm x 90.00mm Rectangular Adhesive - One Side
Need more? Email Us
Laird Technologies - Thermal Materials
Thermal Pad Gray 457.20mm x 457.20mm Square Tacky - Both Sides
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 228.6X228.6MM BLU-VIO / Thermal Pad Blue-Violet 228.60mm x 228.60mm Square Tacky - Both Sides
Need more? Email Us
Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
t-Global Technology
THERM PAD 190MMX140MM GRAY / Thermal Pad Gray 190.00mm x 140.00mm Rectangular Tacky - One Side
Need more? Email Us
Panasonic
THERM PAD 180MMX115MM GRAY / Thermal Pad Gray 180.00mm x 115.00mm Rectangular
Lowest to $37.7922

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess