EN
  • EN
  • DE

57GF10500500500100

Part No 57GF10500500500100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 5X5MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Square
Outline 5.00mm x 5.00mm
Thickness 0.197" (5.00mm)
Material Foam, Polyurethane (PUR)
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.16°C/W
Thermal Conductivity 6.1W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF10500500500100 CAD Model

Description

NULL

You May Also Be Interested in

t-Global Technology
Need more? Email Us
Shiu Li Technology Co., Ltd.
THERM PAD 160MMX160MM GRAY
Lowest to $49.5749
Bergquist
THERM PAD 21.84MMX18.79MM W/ADH / Thermal Pad Gray 21.84mm x 18.79mm Rectangular Adhesive - One Side
Need more? Email Us
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
t-Global Technology
THERM PAD 150MMX150MM GREEN / Thermal Pad Green 150.00mm x 150.00mm Square
Need more? Email Us
Wurth Electronics Inc
Thermal Pad Gray 19.05mm x 12.70mm Rectangular
Need more? Email Us
Panasonic
SOFT PGS (COMPRESSIBLE TYPE)
Need more? Email Us
Panasonic
THERM PAD 70X70MM W/ADH BLACK / Thermal Pad Black 70.00mm x 70.00mm Square Adhesive - Both Sides
Need more? Email Us
Essentra Components
TRANSISTOR INSUL PAD 1.13X.63" / To-220 Transistor Case Insulator
Lowest to $1.8577

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess