EN
  • EN
  • DE

57GF1030010C000100

Part No 57GF1030010C000100
Manufacturer Laird Technologies, Inc.
Catalog Thermal - Pads, Sheets
Description THERM PAD 300MMX3MM W/ADH BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Usage Thermal Gasket
Type Graphite-Pad, Sheet
Shape Rectangular
Outline 300.00mm x 3.00mm
Thickness 0.0394" (1.000mm)
Material Foam, Polyurethane (PUR)
Adhesive Adhesive - One Side
Color Black
Thermal Resistivity 0.45°C/W
Thermal Conductivity 2.2W/m-K
Ultra Librarian 3D Model Ultra Librarian 57GF1030010C000100 CAD Model

Description

NULL

You May Also Be Interested in

Wakefield-Vette
THERM PAD 18MMX12.7MM GRAY / Thermal Pad Gray 18.00mm x 12.70mm Rectangular
Lowest to $1.7082
Laird Technologies - Thermal Materials
Thermal Pad Gray 457.20mm x 457.20mm Square Tacky - Both Sides
Need more? Email Us
Panasonic
THERM PAD 70X70MM W/ADH BLACK / Thermal Pad Black 70.00mm x 70.00mm Square Adhesive - Both Sides
Need more? Email Us
t-Global Technology
THERM TAPE 151.5MMX148MM W/ADH / Thermal Pad White 151.50mm x 148.00mm Rectangular Adhesive - Both Sides
Need more? Email Us
t-Global Technology
THERM PAD 150MMX150MM GREEN / Thermal Pad Green 150.00mm x 150.00mm Square
Need more? Email Us
Vishay
THERMAL JUMPER 0612 30 MIL LEAD
Need more? Email Us
t-Global Technology
Need more? Email Us
Vishay
THERMAL JUMPER 1206 30 MIL LEAD / Thermal Pad 3.20mm x 1.60mm Rectangular
Need more? Email Us
t-Global Technology
THERM PAD 190MMX140MM GRAY / Thermal Pad Gray 190.00mm x 140.00mm Rectangular Tacky - One Side
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess