EN
  • EN
  • DE

HCR6927M3NBL-001

Part No HCR6927M3NBL-001
Manufacturer Laird Technologies IAS
Catalog RF Antennas
Description ANT ONMIDIR 0.9DB BK NMO MT LOGO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird Technologies IAS
Packaging Bulk
Status Active
Frequency Group Wide Band
Frequency (Center/Band) 829MHz, 2.2GHz
Frequency Range 698MHz to 960MHz, 1.71GHz to 2.7GHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 1.3dBi
Maximum Power Dissipation 10W
Termination Connector, NMO
Ingress Protection IP67
Mounting Base Mount
Height (Max) 3.280" (83.30mm)
Applications LTE
Win Source Part Number 138442-HCR6927M3NBL-001
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCR6927M3NBL-001 CAD Model

Description

The Laird Technologies IAS 138442-HCR6927M3NBL-001 is a whip, straight antenna designed for use in LTE applications. It has a frequency range of 698MHz to 960MHz and 1.71GHz to 2.7GHz, making it ideal for use in wide band frequency groups. The antenna has a gain of 1.3dBi and a VSWR of 2. It can handle a maximum power of 10W and is terminated with an NMO connector. The antenna is IP67 rated for ingress protection and can be base mounted. It is 3.280" (83.30mm) in height and is supplied in bulk packaging. The supply and demand status of this product is limited.

You May Also Be Interested in

Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us
Pulse
ANT SPG BASE-WHP ENC 4.5DB 890
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT YAGI 806-866MHZ 11DBI N-FEM
Need more? Email Us
Pulse
ANT DAS OMNI 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess