EN
  • EN
  • DE

0077004102

Part No 0077004102
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Contacts, Fingerstock and Gaskets
Description RFI FINGERSTOCK BECU NICKEL SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Fingerstock
Width 0.280" (7.11mm)
Length 0.543" (13.79mm)
Height 0.110" (2.79mm)
Material Beryllium Copper
Plating Nickel, Tin
Plating - Thickness 299.99µin (7.62µm)
Attachment Method Slot
Temperature Range - Operating 121°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1527111-0077004102
Ultra Librarian 3D Model Ultra Librarian 0077004102 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
CARD GUI CLIPON BECU 3.05X9.53MM
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU
Need more? Email Us
Laird Technologies, Inc.
RFI GASKET PU SILVER ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies, Inc.
RFI FOF GASKET PU ADH
Need more? Email Us
Laird Technologies EMI
RFI FINGERSTOCK BECU CLIP
Need more? Email Us
Laird Technologies, Inc.
RFI FINGERSTOCK BECU NICKEL CLIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess