EN
  • EN
  • DE

HP 100-000000054 - HP AMD EPYC 7502 (2.50GHz - 32C) CPU

Part No HP 100-000000054 - HP AMD EPYC 7502 (2.50GHz - 32C) CPU
Manufacturer HP
Catalog CPU
Description HP AMD EPYC 7502 (2.50GHz - 32C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407611-HP 100-000000054 - HP AMD EPYC 7502 (2.50GHz - 32C) CPU
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 100-000000054 - HP AMD EPYC 7502 (2.50GHz - 32C) CPU CAD Model

Description

The HP 100-000000054 introduces the AMD EPYC 7502 CPU, a state-of-the-art processor designed for high-performance computing, data analytics, and cloud infrastructures. Operating at a base frequency of 2.50GHz and featuring 32 cores, this CPU is engineered to address the compute-intensive demands of modern data centers and enterprises. With AMD's Zen 2 architecture, the EPYC 7502 delivers enhanced efficiency, higher throughput, and substantial improvements in per-core performance over its predecessors. This CPU supports an astounding 64 threads, leveraging AMD's simultaneous multi-threading technology to handle concurrent tasks efficiently, making it exceptionally well-suited for multi-threaded applications and virtualization environments. The AMD EPYC 7502 also boasts an expansive memory bandwidth thanks to its support for high-speed DDR4 memory across eight memory channels, significantly reducing data retrieval times and accelerating performance for memory-bound applications. Additionally, this processor features a high number of PCIe 4.0 lanes, providing extensive I/O capacity and flexibility for integrating multiple peripherals and networking interfaces needed in today's data centers. The HP AMD EPYC 7502 CPU embodies the pinnacle of performance and scalability, making it an ideal choice for organizations seeking a processor capable of handling the heaviest workloads with ease.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess