EN
  • EN
  • DE

HZ1206B601R-00

Part No HZ1206B601R-00
Manufacturer Laird-Signal Integrity Products
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131120-HZ1206B601R-00
Categories Custom Parts
Manufacturer Laird-Signal Integrity Products
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HZ1206B601R-00 CAD Model

Description

The HZ1206B601R-00 is a common mode choke manufactured by Laird-Signal Integrity Products. This component is designed to suppress common mode noise in electronic circuits, improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • USB Interfaces: Filters noise in USB data lines for reliable communication.
  • Ethernet Interfaces: Suppresses common mode noise in Ethernet cables to maintain signal integrity.
  • HDMI Interfaces: Reduces EMI and improves signal quality in HDMI connections.
  • Power Lines: Filters noise in power lines to prevent interference with sensitive electronic equipment.
  • CAN Bus Systems: Minimizes noise and ensures robust communication in automotive and industrial CAN bus networks.

Features:

  • Common Mode Choke: Effectively suppresses common mode noise while allowing differential signals to pass through.
  • Surface Mount Device (SMD): Designed for easy surface mount assembly.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Impedance: Provides high impedance to common mode currents, effectively blocking noise.
  • Low Insertion Loss: Minimizes signal attenuation for differential signals.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Signal Integrity: Reduces noise and improves signal quality in electronic circuits.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruptions to nearby equipment.
  • Enhanced System Reliability: Protects sensitive electronic components from noise and interference.
  • Simplified Assembly: Surface mount design simplifies assembly process.
  • Compliance with Standards: Helps systems meet regulatory requirements for EMI and EMC.

Additional Details:

The HZ1206B601R-00 common mode choke is constructed using high-quality materials and manufacturing processes to ensure reliable performance. It is typically available in a standard surface mount package. The specific impedance and current rating are designed to meet the requirements of various applications. Consult the manufacturer's datasheet for detailed specifications, including impedance, current rating, DC resistance, and operating temperature range.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Intel
Need more? Email Us
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
GSI Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess