EN
  • EN
  • DE

28B0375-400

Part No 28B0375-400
Manufacturer Laird-Signal Integrity Products
Catalog Ferrite Beads and Chips
Description FERRITE CORE 81 OHM SOLID 5.08MM  /  Solid Free Hanging Ferrite Core 81Ohm @ 100MHz ID 0.200" Dia (5.08mm) OD 0.375" Dia (9.52mm) Length 0.190" (4.83mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Laird-Signal Integrity Products
Series 28
Package Bulk
Type Round
Design Solid
Impedance @ Frequency 81Ohm @ 100MHz
Material 28
Inner Dimension 0.200" Dia (5.08mm)
Outer Dimension 0.375" Dia (9.52mm)
Mounting Type Free Hanging
Length 0.190" (4.83mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Names 240-2296,28B0375400
Standard Package 2,000
Win Source Part Number 1210874-28B0375-400
Ultra Librarian 3D Model Ultra Librarian 28B0375-400 CAD Model

Description

The Laird-Signal Integrity Products 28B0375-400 is a cable ferrite filter that has an impedance of 81 Ohm @ 100MHz.

  • Construction: Solid
  • Shape: Round
  • Inner Diameter: 0.200" Dia (5.08mm)
  • Outer Diameter: 0.375" Dia (9.52mm)
  • Mounting: Free-Hanging
  • Packaging: Bulk
  • Length: 0.190" (4.83mm)
  • Standard Package: 2,000
  • Series: 28
  • Alternative Part Number: 28B0375-400
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Wurth Electronics Inc
FERRITE BEAD 264 OHM RADIAL 1LN
Need more? Email Us
Vishay
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
1kΩ Ferrite Bead 0805
Lowest to $0.0420
FAIR-RITE PRODUCTS
FERRITE BEAD 410 OHM RADIAL 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
Kemet
FERRITE BEAD 120 OHM 0805 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1298 $57.7610
1,085+ $0.1066 $115.6610
1,680+ $0.1033 $173.5440
2,315+ $0.0999 $231.2685
2,995+ $0.0966 $289.3170
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess