Products specifications

Category RF/IF and RFID>RF Switches
Mfr L3 Narda-MITEQ
Package Box
RF Type General Purpose
Topology Reflective
Circuit SPST
Frequency Range 500MHz ~ 2GHz
Isolation 60dB (min)
Insertion Loss 1.3dB (max)
Test Frequency 2GHz
IIP3 35dBm
Temperature Range - Operating 0°C ~ 70°C
Package / Case Module, SMA Connectors
Supplier Device Package Module
Base Product Number S113
Other Names 1949-S113A
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1235880-S113A
Ultra Librarian 3D Model Ultra Librarian S113A CAD Model

Description

The S113A is an RF SPST switch with a frequency range of 500MHz to 2GHz and an insertion loss of 1.3dB (max).

  • Frequency Range: 500MHz to 2GHz
  • Insertion Loss: 1.3dB (max)
  • Isolation: 60dB (min)
  • Voltage Supply: 0V
  • Package Type: Module, SMA Connectors
  • Supplier Device Package: Module
  • Circuit Topology: reflective
  • Mounting: through-hole
  • Application: Suitable for use in RF applications

You May Also Be Interested in

Mini-Circuits
RF Switch ICs Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50?
Need more? Email Us
ECAD model for KSWA-2-46+
Infineon Technologies
50MHz~6GHz XFDFN-6(0.7X1.1) RF Switches RoHS
Lowest to $0.2978
ECAD model for BGS12P2L6E6327
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $565.0150
ECAD model for HRF-SW1020-FL-TR
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $26.0776
ECAD model for TS7232FK
Analog Devices Inc.
IC RF SWITCH SP4T 45GHZ 24LGA
Need more? Email Us
ECAD model for ADRF5049BCCZN
Analog Devices Inc.
IC RF SWITCH SPDT 4GHZ SOT23-6
Need more? Email Us
ECAD model for HMC544ATR
Guerrilla RF, Inc.
RF Switch ICs .1-3.8GHz SPDT IL .43dB
Need more? Email Us
ECAD model for GRF6011
Qorvo US Inc.
ACS IMPEDANCE TUNER
Need more? Email Us
ECAD model for QM13031TR13
Qorvo US Inc.
ACS SP4T
Need more? Email Us
ECAD model for QM13346TR13

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention