EN
  • EN
  • DE

TRD855SIG-60

Part No TRD855SIG-60
Manufacturer L-com
Catalog OEM Parts (T - Z)
Description Network Cable Assembly, Cat 5E, RJ45/RJ45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978332-TRD855SIG-60
Categories OEM Parts(T-Z)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRD855SIG-60 CAD Model

Description

The TRD855SIG-60 is a surge protector manufactured by L-com. It's designed to protect sensitive electronic equipment from transient voltage surges caused by lightning strikes, power surges, and other electrical disturbances. This particular model is designed for signal lines and features a robust construction for reliable performance.

Applications

  • Data Lines: Protects data communication lines from surge damage.
  • Control Lines: Safeguards control circuits in industrial and automation systems.
  • Security Systems: Provides surge protection for security cameras and alarm systems.
  • Telecommunications Equipment: Protects phone lines and communication devices from voltage spikes.
  • Networking Equipment: Safeguards network switches, routers, and other networking devices.

Features

  • Surge Protection: Provides effective protection against voltage surges.
  • Low Clamping Voltage: Limits the voltage to a safe level, preventing damage to connected equipment.
  • High Surge Capacity: Withstands high surge currents without degradation.
  • Robust Construction: Designed for reliable performance in harsh environments.
  • Easy Installation: Simple to install with standard connectors.

Benefits

  • Equipment Protection: Prevents damage to sensitive electronic equipment from voltage surges.
  • Reduced Downtime: Minimizes equipment downtime caused by surge-related failures.
  • Cost Savings: Avoids costly repairs and replacements of damaged equipment.
  • Improved System Reliability: Enhances the reliability of connected systems.
  • Peace of Mind: Provides assurance that equipment is protected against voltage surges.

Additional Details

The TRD855SIG-60 typically features a maximum surge current rating suitable for protecting against significant transient events. It offers a low clamping voltage to ensure that voltage levels remain within safe operating limits for connected equipment. The protector is designed to meet or exceed industry standards for surge protection. Its robust construction ensures reliable operation in various environmental conditions. Specific electrical characteristics, such as maximum surge current, clamping voltage, and insertion loss, vary depending on the product specifications. It is crucial to consult the product datasheet for detailed technical information.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess