EN
  • EN
  • DE

FOATSC-55-10D

Part No FOATSC-55-10D
Manufacturer L-com
Catalog OEM Parts (F - I)
Description FIBER OPTIC ATTENUATOR, SC, 1550NM, 10DB; Attenuation: 10dB; Fibre Optic Connector Type: SC; Fibre Optic Polish Type:...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091620-FOATSC-55-10D
Categories OEM Parts(F-I)
Manufacturer L-com
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FOATSC-55-10D CAD Model

Description

The L-com FOATSC-55-10D is a fiber optic attenuator designed to reduce the power level of an optical signal. Fiber optic attenuators are essential components in optical communication systems, used to optimize signal levels and prevent receiver overload, which can lead to signal distortion or damage to the receiver.

Applications

  • Optical Communication Systems: Used to balance signal levels in fiber optic networks.
  • Telecommunications: Employed in telecom infrastructure to manage signal power and prevent receiver saturation.
  • Data Centers: Integrated into data center networks to optimize signal levels for consistent performance.
  • Testing and Measurement: Utilized in laboratory and field testing to simulate signal loss and verify system performance.
  • Fiber Optic Instruments: Used in optical instruments to control the power level of light sources and detectors.

Features

  • Fixed Attenuation: Provides a specific and consistent level of signal attenuation.
  • SC Connector: Equipped with an SC connector for easy and reliable connection to fiber optic cables and equipment.
  • Compact Design: Small form factor allows for easy integration into various systems and setups.
  • High Return Loss: Minimizes back reflections and ensures signal integrity.
  • Precise Attenuation Value: Offers accurate and stable attenuation across a broad wavelength range.
  • Durable Construction: Built to withstand environmental conditions and mechanical stress.

Benefits

  • Signal Optimization: Prevents receiver overload and maintains optimal signal levels for consistent performance.
  • Improved Network Performance: Reduces signal distortion and ensures reliable data transmission.
  • Easy Integration: SC connector allows for quick and easy installation into existing fiber optic systems.
  • Cost-Effective Solution: Provides a simple and affordable way to manage signal power in optical networks.
  • Long-Term Reliability: Durable construction ensures long-lasting performance and minimal maintenance.

Additional Details

The FOATSC-55-10D specifies a 10dB attenuation level. This fixed attenuator is designed to operate within a specific wavelength range, typically 1310 nm and 1550 nm, which are commonly used in optical communication systems. It is crucial to ensure that the attenuator's specifications align with the requirements of the optical system in which it will be used. The SC connector provides a secure and reliable connection, minimizing signal loss and ensuring consistent performance. The attenuator's compact design facilitates easy integration into dense optical networks and equipment.

This attenuator is ideal for applications where precise signal level control is required to optimize network performance and prevent receiver damage. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Essentra Components
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess