The ECS802-1 is an Ethernet cable manufactured by L-com. It's a high-performance Category 5e (Cat5e) cable designed for reliable data transmission in networking applications. This cable provides a robust and dependable connection for various networking devices.
Applications
- Connecting computers to network switches
- Linking routers to modems
- Connecting IP cameras to network video recorders (NVRs)
- Deploying VoIP (Voice over Internet Protocol) phone systems
- Connecting point-of-sale (POS) systems to networks
Features
- Cat5e rated for high-speed data transmission
- Molded RJ45 connectors for secure connections
- Stranded conductors for flexibility and durability
- Available in various lengths
- Constructed with high-quality materials
Benefits
- Reliable data transfer: Ensures stable and consistent network performance.
- Easy installation: Plug-and-play connectivity with standard RJ45 connectors.
- Durable construction: Withstands daily wear and tear in demanding environments.
- Versatile applications: Suitable for a wide range of networking setups.
- Cost-effective solution: Provides excellent performance at an affordable price.
Additional Details
The ECS802-1 Cat5e cable is designed to support Gigabit Ethernet speeds. It uses stranded conductors, which offer better flexibility and resistance to breakage compared to solid conductors. The cable is terminated with molded RJ45 connectors that provide a secure and reliable connection. The outer jacket is typically made of PVC (polyvinyl chloride) for durability and protection. The cable is available in various lengths to suit different installation needs. It is commonly used in office environments, homes, and data centers to establish network connectivity between devices. The cable is also suitable for Power over Ethernet (PoE) applications.