EN
  • EN
  • DE

LR-D613S5

Part No LR-D613S5
Manufacturer Kyocera Kinseki Corpotation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828382-LR-D613S5
Ultra Librarian 3D Model Ultra Librarian LR-D613S5 CAD Model

Description

The LR-D613S5 is a crystal resonator manufactured by Kyocera Kinseki Corpotation. Crystal resonators are passive electronic components used for frequency control and timing applications in a wide range of electronic circuits. These components utilize the piezoelectric properties of quartz crystals to provide a stable and accurate frequency reference.

Applications

  • Microcontrollers: Providing the clock signal for microcontrollers in embedded systems, ensuring accurate timing and operation.
  • Real-Time Clocks (RTCs): Used in RTC circuits to maintain accurate timekeeping in devices such as computers, industrial equipment, and consumer electronics.
  • Communication Equipment: Providing frequency reference for communication devices, including radios, wireless modules, and network devices.
  • Frequency Synthesizers: Serving as a stable frequency source in frequency synthesizers, which are used in signal generators, test equipment, and communication systems.
  • Oscillators: Providing the frequency-determining element in oscillator circuits, ensuring stable and precise oscillation.

Features

  • High Stability: Offers excellent frequency stability over a wide temperature range, ensuring consistent performance.
  • Precise Frequency: Provides accurate and reliable frequency output, meeting the stringent requirements of modern electronic circuits.
  • Compact Size: Small physical dimensions allow for easy integration into densely populated circuit boards.
  • Low Aging: Exhibits minimal frequency drift over time, ensuring long-term accuracy and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount techniques, reducing manufacturing costs and improving reliability.

Benefits

  • Accurate Timing: Ensures precise timing and synchronization in electronic systems, improving overall performance and reliability.
  • Stable Frequency: Provides a stable frequency reference, minimizing frequency drift and ensuring consistent operation.
  • Reduced Jitter: Minimizes jitter in clock signals, improving signal integrity and reducing errors in data transmission.
  • Easy Integration: Compact size and SMT design allow for easy integration into a wide range of electronic circuits.
  • Long-Term Reliability: Low aging and high stability ensure long-term accuracy and reliable operation.

Additional Details

The LR-D613S5 crystal resonator typically operates at a specific frequency, often in the MHz range, depending on the specific application. It is characterized by its frequency tolerance, frequency stability over temperature, and aging characteristics. The resonator is housed in a ceramic package and is designed to withstand the rigors of automated assembly processes. Proper circuit design and impedance matching are crucial to achieving optimal performance from the crystal resonator. The device is commonly used in automotive electronics, industrial controls, and consumer electronics where accurate and reliable timing is essential.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess