EN
  • EN
  • DE

CX5032GA24190

Part No CX5032GA24190
Manufacturer Kyocera Kinseki Corpotation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821246-CX5032GA24190
Ultra Librarian 3D Model Ultra Librarian CX5032GA24190 CAD Model

Description

The CX5032GA24190, manufactured by Kyocera Kinseki Corporation, is a surface-mount crystal oscillator designed to provide a stable and accurate clock signal for various electronic applications. This oscillator integrates a crystal resonator and an oscillation circuit within a compact ceramic package, offering reliable performance and ease of integration.

Applications

  • Microcontroller Clocking
  • Real-Time Clocks (RTC)
  • Wireless Communication Devices
  • Industrial Control Systems
  • Consumer Electronics

Features

  • Compact Size: Small 5.0 x 3.2 mm package for space-saving designs.
  • Stable Frequency: Provides a precise and stable clock signal.
  • Low Jitter: Minimizes timing errors for reliable operation.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • Surface-Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Accurate Timing: Ensures reliable system operation with a precise clock signal.
  • Simplified Design: Integrated oscillator reduces component count and design complexity.
  • Stable Performance: Operates reliably over a wide range of temperatures.
  • Easy Integration: Surface-mount package simplifies assembly and integration into PCBs.
  • Compact Solution: Small size allows for use in space-constrained applications.

The CX5032GA24190 typically operates at a frequency of 24.190 MHz, as suggested by the part number. It requires a supply voltage of 3.3V or 5V, depending on the specific configuration. The output signal is typically a CMOS-compatible square wave. The oscillator exhibits excellent frequency stability over temperature variations, typically within ±20 ppm to ±50 ppm. It is designed to meet stringent industry standards for shock and vibration resistance, ensuring reliable operation in demanding environments. The low jitter performance makes it suitable for applications requiring precise timing, such as high-speed data communication and digital signal processing.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess