EN
  • EN
  • DE

BCMA1210-900N

Part No BCMA1210-900N
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 90Ω@100MHz 00mA 0.4Ω
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 90Ω
Saturation Current 200mA
DC Resistance 0.4Ω
Application Radiated noise suppression for car multimedia interfaces (MOST, USB2.0, IDB-1394, etc.)
Soldering Reflow
Preheat condition 150 ~200℃/60~180 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Operating temperature range -40 to +125 C"Compliant with
Quantity 3000pcs
Ultra Librarian 3D Model Ultra Librarian BCMA1210-900N CAD Model

You May Also Be Interested in

Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us
Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess