EN
  • EN
  • DE

BCMA1211-172Y

Part No BCMA1211-172Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 1700Ω@100MHz 4.8A  12mΩ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
Z@100MHz(Ω) 1700Ω
Saturation Current 4.8A
DC Resistance 12mΩ
Application Measures against common mode noise in power lines for various DC power lines, multimedia devices, and various electronic devices
Soldering Reflow
Preheat condition 150 ~200℃/60~180 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Max time at max temperature 10 sec.
Allowed Reflow time 3x max
Features High common mode impedance cause excellent noisesuppression performance."
Quantity 500pcs
Ultra Librarian 3D Model Ultra Librarian BCMA1211-172Y CAD Model

You May Also Be Interested in

Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Bourns Inc.
CMC 100UH 500MA 2LN SMD
Lowest to $1.8908
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
TDK Corporation
CMC 100MA 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 100 MHz 100mA DCR 2.5Ohm (Typ)
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess