EN
  • EN
  • DE

ACMA3225-510Y

Part No ACMA3225-510Y
Manufacturer KOHER(Shanghai)Electronics Co.,Ltd
Catalog Common Mode Chokes
Description CMC 51uH 200mA 0.7Ω
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Common Mode Chokes
L@100kHz/0.1V(μH) 51uH
Saturation Current 200mA
DC Resistance 0.7Ω
Application CAN-BUS, FlexRay system
Soldering Reflow
Preheat condition 150 ~200℃/60~120 sec.
Allowed time above 217℃ 60~150 sec.
Max temperature 260℃.
Allowed Reflow time 3x max
Features Compact products,whose characteristics areequivalent to that of conventionai products"Common mode filters for Signal Line"
Operating temperature range -55 to+150 ℃
Quantity 2000pcs
Ultra Librarian 3D Model Ultra Librarian ACMA3225-510Y CAD Model

You May Also Be Interested in

Coilcraft
Common mode choke, toroid, RoHS
Need more? Email Us
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
TDK Corporation
Need more? Email Us
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3711 $50.0985
330+ $0.3045 $100.4850
510+ $0.2950 $150.4500
705+ $0.2855 $201.2775
910+ $0.2759 $251.0690
1,215+ $0.2474 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess