EN
  • EN
  • DE

L324AM-434

Part No L324AM-434
Manufacturer Nearson Inc.
Catalog RF Antennas
Description ANTENNA RUBBER DUCK 434MHZ SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nearson Inc.
Packaging Bulk
Status Active
Frequency Group UHF (300 MHz to 1 GHz)
Frequency (Center/Band) 434MHz
Frequency Range 433MHz to 435MHz
Antenna Type Whip, Straight
Number of Bands 1
VSWR 2
Gain 0dBi
Termination Connector, SMA Male
Mounting Connector Mount
Height (Max) 3.000" (76.20mm)
Win Source Part Number 002245-L324AM-434
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian L324AM-434 CAD Model

Description

This electronic component is an antenna manufactured by Nearson Inc. with the Win Source Part Number: 002245-L324AM-434.

  • Product Name: The product has no specific name
  • Packaging: and comes in bulk packaging.
  • Termination: The termination is connector, SMA male
  • Mounting Style: and the mounting style is connector mount.
  • Frequency Range: The frequency range is 433MHz to 435MHz
  • Frequency Group: and the frequency group is UHF (300 MHz to 1 GHz).
  • Frequency (center/band): The frequency (center/band) is 434MHz
  • Antenna Type: and the antenna type is whip, straight.
  • Number of Bands: The number of bands is 1
  • VSWR: and the VSWR is 2.
  • Gain: The gain is 0dBi
  • Category: and the product belongs to the RF/IF and RFID category.
  • Usage: These antennas are commonly used in electronic devices that require wireless communication.

You May Also Be Interested in

Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP STR
Need more? Email Us
Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
Digi International
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 1.561/1.575GHZ CER PATCH
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ/5GHZ PANEL N FEM
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4481 $174.3392
44+ $5.2726 $231.9944
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess