EN
  • EN
  • DE

ST23G-CB

Part No ST23G-CB
Manufacturer KODENSHI KOREA CORP.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KODENSHI KOREA CORP.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838900-ST23G-CB
Ultra Librarian 3D Model Ultra Librarian ST23G-CB CAD Model

Description

The ST23G-CB is a silicon phototransistor manufactured by KODENSHI KOREA CORP. It is designed for a variety of light detection applications, offering high sensitivity and reliable performance in converting light into an electrical signal.

Applications:

  • Optical sensors
  • Light beam detection
  • Position sensors
  • Industrial automation
  • Consumer electronics (e.g., remote controls, light dimmers)

Features:

  • High sensitivity to visible light
  • Fast response time
  • Compact package design
  • Wide viewing angle
  • Low dark current

Benefits:

  • Improved accuracy in light detection systems
  • Reduced power consumption due to high efficiency
  • Easy integration into existing circuits
  • Enhanced reliability in harsh environments
  • Cost-effective solution for light sensing applications

Additional Details:

The ST23G-CB phototransistor operates based on the principle of photocurrent generation when exposed to light. The intensity of the incident light directly influences the magnitude of the collector current, allowing for precise measurement and control of light-dependent processes. Its spectral response is optimized for visible light, making it suitable for a wide range of applications where ambient light detection is required. The device's robust construction ensures stable performance over a wide range of operating temperatures.

The compact package of the ST23G-CB simplifies the design and assembly process, enabling it to be easily incorporated into space-constrained applications. Furthermore, the phototransistor's low dark current contributes to its high signal-to-noise ratio, ensuring accurate and reliable light detection even in low-light conditions. Its fast response time allows for real-time monitoring and control of dynamic lighting systems. KODENSHI KOREA CORP. ensures the quality and reliability of the ST23G-CB through rigorous testing and quality control processes.

You May Also Be Interested in

STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess