EN
  • EN
  • DE

TLR3ADTE3L00F

Part No TLR3ADTE3L00F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components
Description Metal plate current sense resistor | RES 0.003 OHM 1% 1W 2512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer KOA Speer Electronics, Inc.
Packaging Reel
Resistance 3 mOhms
Tolerance ±1%
Power (W) 1W
Composition Metal Element
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Manufacturer Package 2512 (6432 Metric)
Supplier Device Package 2512
Parts Dimension 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Maximum) 0.034" (0.87mm)
Number of Terminations 2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 370851-TLR3ADTE3L00F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLR3ADTE3L00F CAD Model

Description

The KOA Speer Electronics TLR3ADTE3L00F is a high-quality current sense resistor with a tolerance of ±1%.

  • Compliant: Automotive AEC-Q200
  • Resistance: 3mOhms
  • Package: 2512
  • Power Rating: 1W
  • MSL Level: 1
  • Manufacturer Package: 2512 (6432 Metric)
  • Ideal for: Applications that require high-precision current sensing

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4792 $51.7720
85+ $1.2138 $103.1730
130+ $1.1758 $152.8540
180+ $1.1379 $204.8220
230+ $1.1000 $253.0000
305+ $0.9862 $300.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,044 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess