EN
  • EN
  • DE

SR732ELTDR200F

Part No SR732ELTDR200F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Res Thick Film 1210 0.2 Ohm 1% 0.667W(2/3W) ±100ppm/C Pad SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1210
Case Code (Imperial) 1210
Case / Package 3225
Composition Thick Film
Height 600 µm
Length 3.2 mm
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Pins 1210
Power Rating 500 mW
Resistance 200 mΩ
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 2.23 V
Width 2.6 mm
Win Source Part Number 972343-SR732ELTDR200F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR732ELTDR200F CAD Model

Description

The KOA Speer SR732ELTDR200F is a thick film composition resistor with an SMD/SMT termination and voltage rating of 2.23V.

  • Length: 3.2mm
  • Width: 2.6mm
  • Height: 600μm
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Resistance: 200 mΩ
  • Power Rating: 500 mW
  • Number of Pins: 1210
  • Supply and Demand Status: Shortage

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
Need more? Email Us
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2748 $59.0820
515+ $0.2255 $116.1325
795+ $0.2184 $173.6280
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,895+ $0.1832 $347.1640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,440 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess