EN
  • EN
  • DE

SLI1TTE6L20F

Part No SLI1TTE6L20F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Win Source Part Number 326144-SLI1TTE6L20F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SLI1TTE6L20F CAD Model

Description

The SLI1TTE6L20F is a thick film chip resistor manufactured by KOA Speer. These are designed for general purpose applications that require a stable resistance in a compact surface mount package.

Applications

  • Consumer electronics
  • Industrial equipment
  • Power supplies
  • Automotive electronics
  • Communication devices

Features

  • Resistance Value: 6.2 Ω (Ohms) - Note: '6L20' could represent 6.2 Ohms
  • Tolerance: Typically ±1% or ±5% (check datasheet for specific tolerance)
  • Power Rating: Typically 1/10W or 1/8W (check datasheet for specific power rating)
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C or ±200 ppm/°C (check datasheet for specific TCR)
  • Package Size: Commonly available in standard SMD sizes like 0603, 0805, or 1206 (check datasheet for specific package size)
  • Termination: Wraparound termination for improved solderability and reliability
  • RoHS Compliant: Lead-free construction, environmentally friendly

Benefits

  • Stable Resistance: Provides consistent performance over a wide temperature range.
  • Compact Size: Saves valuable board space in densely populated circuits.
  • Reliable Performance: Ensures long-term operation in demanding environments.
  • Easy to Solder: Wraparound terminations simplify the soldering process.
  • Cost-Effective: Offers a good balance of performance and price.

The 'SLI' likely refers to KOA Speer's standard product series. The '1T' suggests a power rating, but the exact value must be verified from the official datasheet. The 'TE6L20F' denotes the resistance value (most likely 6.2 Ohms based on similar KOA Speer part number conventions). Always consult the official KOA Speer datasheet for the SLI1TTE6L20F to confirm all electrical and mechanical specifications before using this component in your design. This is crucial for ensuring proper circuit operation and preventing component failure. Furthermore, confirm the operating voltage and current requirements of your circuit to ensure they are within the resistor's specified limits.

These resistors are manufactured using a thick film process, where a resistive material is deposited onto a ceramic substrate. This process allows for precise control of the resistance value and provides good stability and reliability. They are well-suited for a variety of applications where a stable, low-value resistance is needed in a small package.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess