EN
  • EN
  • DE

SL1TTE150J

Part No SL1TTE150J
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description Res Metal Plate 2512 15 Ohm 5% 1W ±100ppm/C J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -55 °C
Power Rating 1 W
Resistance 15 Ω
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Voltage Rating 200 V
Weight 85.048569 µg
Width 3.1 mm
Win Source Part Number 966445-SL1TTE150J
Categories Chip Resistor - Surface Mount
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE150J CAD Model

Description

This electronic component is a chip resistor for surface mount applications.

  • Manufacturer: KOA Speer
  • Win Source Part Number: 966445-SL1TTE150J
  • Voltage Rating: 200 V
  • Resistance: 15 Ω
  • Tolerance: 5%
  • Power Rating: 1 W
  • Temperature Coefficient: 100 ppm/°C
  • Maximum Operating Temperature: 180 °C
  • Minimum Operating Temperature: -55 °C
  • Case Code: 2512
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess