EN
  • EN
  • DE

JM20330APC0-TGCA

Part No JM20330APC0-TGCA
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826473-JM20330APC0-TGCA
Ultra Librarian 3D Model Ultra Librarian JM20330APC0-TGCA CAD Model

Description

The JMicron JM20330APC0-TGCA is a high-performance SATA to PATA bridge controller. This chip enables the connection of Serial ATA (SATA) devices to Parallel ATA (PATA) systems, or vice versa. It is designed for applications requiring bridging between these two interface standards.

Applications

  • Desktop PCs: Connecting SATA hard drives or SSDs to older motherboards with PATA interfaces.
  • Embedded Systems: Bridging SATA storage to PATA-based embedded systems.
  • Legacy System Upgrades: Enabling the use of modern SATA storage devices with legacy PATA-based systems.
  • Storage Adapters: Building SATA to PATA or PATA to SATA adapter cards.
  • Data Recovery: Connecting SATA drives to PATA systems for data retrieval.

Features

  • SATA to PATA Bridging: Converts signals between SATA and PATA interfaces.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for both SATA and PATA.
  • Compliant with SATA and PATA Standards: Adheres to industry standards for interoperability.
  • Integrated Controller: Includes an integrated controller for seamless bridging.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Extends System Lifespan: Allows older systems to utilize newer SATA storage technologies.
  • Cost-Effective Upgrade: Provides a cheaper alternative to replacing entire systems.
  • Enhanced Storage Performance: Improves storage performance by enabling SATA devices on PATA systems.
  • Simplified Integration: Easy to integrate into existing PATA-based systems.
  • Increased Storage Capacity: Enables the use of larger capacity SATA hard drives on older systems.

Additional Details

The JM20330APC0-TGCA typically supports SATA I speeds (1.5 Gbps). It interfaces with the PATA bus, supporting various transfer modes. The specific packaging and pinout details would be available in the JMicron datasheet for this part. It's a common solution for bridging the gap between older and newer storage technologies.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,448 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess