EN
  • EN
  • DE

SL1TTE10L0F

Part No SL1TTE10L0F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KOA Speer
Operating Temp Range -55C to 180C
Failure Rate Not Required
Construction Rectangular
Tolerance (+ or -) 1%
Resistance 0.01(ohm)
Power Rating(s) 1(W)
Packaging Tape and Reel
Type Metal Plate
Temperature Coefficient ±180(ppm/°C)
Product Length (mm) 6.3(mm)
Product Depth (mm) 3.1(mm)
Product Height (mm) 1.9(mm)
Case Style Molded
Termination Style J-Lead
Military Standard Not Required
Package 2512
Win Source Part Number 046928-SL1TTE10L0F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL1TTE10L0F CAD Model

Description

The SL1TTE10L0F is a metal plate type electronic component manufactured by KOA Speer.

  • Packaging: Tape and reel
  • Termination Style: J-lead
  • Component Type: Metal plate
  • Component Shape: Rectangular
  • Case Style: Molded
  • Resistance: 0.01 ohm
  • Power Rating: 1W
  • Temperature Coefficient: ±180 ppm/°C
  • Tolerance: ±1%
  • Recommendation: It is recommended to purchase this component from a reliable source.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5820 $52.3800
210+ $0.4776 $100.2960
325+ $0.4627 $150.3775
450+ $0.4477 $201.4650
580+ $0.4328 $251.0240
775+ $0.3880 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess