EN
  • EN
  • DE

SG73P1JTTD56R0F

Part No SG73P1JTTD56R0F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 56 OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 56 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1582008-SG73P1JTTD56R0F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD56R0F CAD Model

Description

N

You May Also Be Interested in

Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess