EN
  • EN
  • DE

SG73P1JTTD1500F

Part No SG73P1JTTD1500F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 150 OHM 1% 1/3W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 150 Ohms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1581982-SG73P1JTTD1500F
Ultra Librarian 3D Model Ultra Librarian SG73P1JTTD1500F CAD Model

Description

N

You May Also Be Interested in

Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess