EN
  • EN
  • DE

DSA1124CA1-100.0000VAO

Part No DSA1124CA1-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 3.2X2. / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1124
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Current - Supply (Max) 22mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 5µA
Base Product Number DSA1124
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344892-DSA1124CA1-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1124CA1-100.0000VAO CAD Model

Description

The DSA1124CA1-100.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its precision timing solutions and innovative semiconductor products. This high-performance oscillator is designed to meet the stringent requirements of modern electronic systems, offering a perfect blend of stability, reliability, and flexibility.

Key Features

  • Frequency Range: The device boasts a fixed frequency of 100.0000 MHz, providing a stable timing solution for a variety of applications.
  • Supply Voltage: Operating at a supply voltage of 1.8V, the DSA1124CA1-100.0000VAO ensures energy-efficient performance, making it suitable for battery-powered and portable devices.
  • Output Type: It features a CMOS output, offering compatibility with most standard digital circuits and ensuring easy integration into system designs.
  • Package / Case: The oscillator is housed in a compact 4-SMD, No Lead package, minimizing the footprint on the PCB and allowing for high-density mounting.
  • Temperature Stability: Designed to operate over an industrial temperature range, it provides reliable performance even under varying environmental conditions.
  • RMS Phase Jitter: The low phase jitter of the oscillator ensures high-quality signal integrity, which is crucial for applications such as data communication, networking, and high-speed digital systems.

Applications

The DSA1124CA1-100.0000VAO is ideal for a wide range of applications including but not limited to:

  • Networking equipment (routers, switches, etc.)
  • Communication systems
  • Server and storage platforms
  • Industrial controls
  • Test and measurement devices
  • High-performance computing

Quality and Reliability

Microchip Technology is committed to the highest standards of quality and reliability. The DSA1124CA1-100.0000VAO oscillator is produced using industry-leading MEMS technology, ensuring consistent performance and longevity for mission-critical systems and applications.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess