EN
  • EN
  • DE

SG73P1EWTTP49R9F

Part No SG73P1EWTTP49R9F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 49.9 OHM 1% 1/4W 0402 / 49.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Package Tape & Reel
Resistance 49.9 Ohms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number SG73P1
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1349912-SG73P1EWTTP49R9F
Ultra Librarian 3D Model Ultra Librarian SG73P1EWTTP49R9F CAD Model

Description

The SG73P1EWTTP49R9F from KOA Speer Electronics, Inc. is a chip resistor with a surface mount package.

  • Manufacturer: KOA Speer Electronics, Inc.
  • Series: SG73P
  • Resistance: 49.9 Ohms
  • Tolerance: ±1%
  • Power Rating: 0.25W
  • Features: Pulse Withstanding, Automotive AEC-Q200
  • Composition: Thick Film
  • Terminations: 2
  • Package/Case: 0402 (1005 Metric)
  • Temperature Range: -55°C to 155°C
  • Packaging: Tape and Reel
  • Quantity: 10,000 Units
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
RES SMD 4.22K OHM 1% 1/10W 0402
Lowest to $0.0292
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess