EN
  • EN
  • DE

SG73P1EWTTP3R30F

Part No SG73P1EWTTP3R30F
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 3.3 OHM 1% 1/4W 0402 / 3.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Package Tape & Reel
Resistance 3.3 Ohms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number SG73P1
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1340891-SG73P1EWTTP3R30F
Ultra Librarian 3D Model Ultra Librarian SG73P1EWTTP3R30F CAD Model

Description

The KOA Speer SG73P1EWTTP3R30F is a chip resistor designed for use in automotive AEC-Q200 applications.

  • Product Name: SG73P1EWTTP3R30F
  • Manufacturer: KOA Speer
  • Application: Automotive AEC-Q200
  • Resistance: 3.3 ohms
  • Tolerance: ±1%
  • Type: Thick Film Resistor
  • Power Rating: 0.25W or 1/4W
  • Case: 0402 (1005 Metric)
  • Standard Package: 10,000
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected

You May Also Be Interested in

Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 52.3 OHM 1% 1/10W 0603
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0288 $57.8880
4,880+ $0.0237 $115.6560
7,580+ $0.0229 $173.5820
10,420+ $0.0222 $231.3240
13,445+ $0.0215 $289.0675
18,075+ $0.0192 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,217 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess