EN
  • EN
  • DE

SG73P1ETTP330J

Part No SG73P1ETTP330J
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 33 OHM 5% 1/8W 0402 / 33 Ohms ±5% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr KOA Speer Electronics, Inc.
Series SG73P
Package Tape & Reel
Resistance 33 Ohms
Tolerance ±5%
Power (Watts) 0.125W, 1/8W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Ratings AEC-Q200
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Base Product Number SG73P1
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1338136-SG73P1ETTP330J
Ultra Librarian 3D Model Ultra Librarian SG73P1ETTP330J CAD Model

Description

The SG73P1ETTP330J is a chip resistor with a resistance of 33 Ohms and a power rating of 0.125W.

  • Manufacturer: KOA Speer Electronics, Inc.
  • Product: SG73P1ETTP330J
  • Series: SG73P
  • Resistance: 33 Ohms
  • Power Rating: 0.125W
  • Mounting Type: Surface Mount
  • Application: Automotive
  • AEC-Q200: Compliant
  • Feature: Pulse Load
  • Package Size: 0402 (1005 Metric)
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Height Seated: 0.016" (0.40mm)
  • Packaging: Tape and Reel
  • Standard Package: 10,000
  • Composition: Thick Film
  • Number of Terminations: 2
  • Operating Temperature: -55°C to 155°C
  • ECCN: EAR99

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess