EN
  • EN
  • DE

SG73P1ETTP2000D

Part No SG73P1ETTP2000D
Manufacturer KOA Speer
Catalog Chip Resistor - Surface Mount
Description RES 200 OHM 0.5% 1/5W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 200 Ohms
Tolerance ±0.5%
Power (Watts) 0.2W, 1/5W
Composition Thick Film
Features Automotive AEC-Q200, Pulse Withstanding
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Case / Package 0402 (1005 Metric)
Supplier Device Package 0402
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.016" (0.40mm)
Number of Terminations 2
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1581971-SG73P1ETTP2000D
Ultra Librarian 3D Model Ultra Librarian SG73P1ETTP2000D CAD Model

Description

N

You May Also Be Interested in

Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess