EN
  • EN
  • DE

D2516EC4BXGGBI-U

Part No D2516EC4BXGGBI-U
Manufacturer Kingston
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940573-D2516EC4BXGGBI-U
Series *
Ultra Librarian 3D Model Ultra Librarian D2516EC4BXGGBI-U CAD Model

Description

The Kingston D2516EC4BXGGBI-U is a DDR (Double Data Rate) memory module. While specifics on this particular part number are difficult to pinpoint without access to Kingston's proprietary documentation, it generally represents a DDR module used to provide temporary data storage for computers and other electronic devices. Due to the generic nature of DDR memory, we can provide a generalized description based on common features and applications of Kingston DDR modules.

Applications

  • Desktop Computers: Used to increase the performance and responsiveness of desktop PCs.
  • Laptop Computers: Enables faster multitasking and smoother operation of laptop computers.
  • Servers: Provides high-speed memory for servers handling large amounts of data.
  • Gaming Consoles: Enhances the performance of gaming consoles by providing faster access to game data.
  • Embedded Systems: Used in embedded systems requiring high-speed memory, such as industrial controllers and networking devices.

Features (General DDR Memory Features)

  • High Data Transfer Rates: DDR technology allows for faster data transfer rates compared to older memory technologies.
  • Low Voltage Operation: Designed to operate at low voltages for reduced power consumption.
  • High Capacity: Available in various capacities to meet the needs of different applications.
  • Error Correction Code (ECC): Some modules may include ECC for improved data integrity (though usually on server modules).
  • Dual-Channel Support: Designed to operate in dual-channel configurations for increased bandwidth.

Benefits

  • Improved Performance: Faster data transfer rates lead to improved system performance and responsiveness.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Enhanced Gaming Experience: Provides smoother gameplay and faster loading times in games.
  • Reduced Power Consumption: Low voltage operation helps to reduce power consumption and extend battery life in portable devices.
  • Increased System Stability: ECC (if present) helps to improve system stability by detecting and correcting errors.

Additional Details

DDR memory modules are available in various form factors, including DIMM (Dual Inline Memory Module) for desktop computers and SO-DIMM (Small Outline DIMM) for laptop computers. The speed of DDR memory is typically measured in MHz, and higher speeds generally result in better performance. The specific type of DDR memory (e.g., DDR3, DDR4, DDR5) will determine its compatibility with different systems. It is crucial to verify compatibility with the motherboard before purchasing a DDR memory module. The Kingston D2516EC4BXGGBI-U likely uses standard DDR interface protocols for communication with the memory controller.

You May Also Be Interested in

Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
ASUS
ASUS PRIME GeForce RTX™ 5060 Ti 16GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574
Intel
Xeon 6505P (48M Cache, 2.20 GHz)
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
SK hynix
DDR5-6400 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess