The RN412ESTTE is a precision thin film chip resistor manufactured by KOA Speer. It is designed for applications requiring high stability, accuracy, and reliability. This resistor is commonly used in precision circuits, measurement equipment, and other high-performance electronic devices.
Applications:
- Precision Circuits
- Measurement Equipment
- Medical Devices
- Automotive Electronics
- Industrial Control Systems
Features:
- Thin Film Construction
- High Stability
- Tight Tolerance
- Low Temperature Coefficient of Resistance (TCR)
- Small Size
Benefits:
- High Accuracy: Tight tolerance ensures accurate resistance values, critical for precision circuits.
- Stable Performance: Low TCR provides stable resistance values over a wide temperature range, enhancing circuit performance.
- Long-Term Reliability: Thin film construction enhances long-term reliability and resistance to environmental factors.
- Compact Design: Small size allows for high-density circuit designs and space-saving applications.
Technical Specifications:
Typical specifications for the RN412ESTTE include:
- Resistance Range: Varies depending on the specific value.
- Tolerance: ±0.1%
- Temperature Coefficient of Resistance (TCR): ±25 ppm/°C
- Power Rating: 0.1 W
- Operating Temperature Range: -55°C to +155°C
For detailed specifications, refer to the official KOA Speer datasheet for the RN412ESTTE.