EN
  • EN
  • DE

RM73B3ATE101J

Part No RM73B3ATE101J
Manufacturer KOA Speer
Catalog Custom Parts (N - R)
Description Res Thick Film 2512 100 Ohm 5% 1W ¦200ppm/¦C SMD Punched Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 2512
Max Operating Temperature 155 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Power Rating 1 W
Resistance 100 Ω
RoHS Non-Compliant
Temperature Coefficient 200 ppm/°C
Tolerance 5 %
Win Source Part Number 1134887-RM73B3ATE101J
Categories Custom Parts
Manufacturer KOA Speer
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM73B3ATE101J CAD Model

Description

The KOA Speer RM73B3ATE101J is a surface mount resistor with a resistance of 100 Ω and a power rating of 1 W.

  • Resistance: 100 Ω
  • Power Rating: 1 W
  • Tolerance: 5%
  • Temperature Coefficient: 200 ppm/°C
  • RoHS Compliance: Non-RoHS
  • Series: FP1008
  • Package: 2512
  • Operating Temperature Range: -55°C to 155°C
  • Part Type: Custom
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0598 $58.0060
2,355+ $0.0491 $115.6305
3,650+ $0.0475 $173.3750
5,030+ $0.0460 $231.3800
6,495+ $0.0445 $289.0275
8,700+ $0.0399 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess