EN
  • EN
  • DE

RM73B1JT331J

Part No RM73B1JT331J
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835585-RM73B1JT331J
Ultra Librarian 3D Model Ultra Librarian RM73B1JT331J CAD Model

Description

The RM73B1JT331J is a thick film chip resistor manufactured by KOA Speer. As a part of the RM73 series, it's designed for general purpose applications requiring stable and reliable resistance in surface mount technology (SMT). The '331J' designation indicates a resistance value of 330 ohms (33 * 10^1 ohms) with a tolerance of ±5% (indicated by the 'J'). These resistors are broadly used in electronic circuits to limit current, divide voltage, or serve as pull-up/pull-down resistors.

Applications

  • Signal Conditioning Circuits: Used in circuits that modify and optimize signals.
  • LED Lighting: Current limiting resistors in LED circuits.
  • Voltage Dividers: Creates a voltage divider for sensor applications.
  • Pull-up/Pull-down Resistors: Used to define the logic state of a digital input.
  • Current Limiting: Used to protect components from excessive current.

Features

  • Thick Film Element: Ensures robust construction and stable performance.
  • Surface Mount Device (SMD): Designed for automated pick-and-place assembly.
  • High Reliability: Offers long-term stability and dependable operation.
  • RoHS Compliant: Meets environmental regulations for hazardous substance control.
  • Compact Footprint: Enables high-density circuit board designs.

Benefits

  • Consistent Performance: Maintains a stable resistance value over a wide range of operating conditions.
  • Reduced Assembly Costs: SMT design lowers assembly time and costs.
  • Long Service Life: Designed for extended performance in demanding applications.
  • Environmentally Responsible: RoHS compliance reduces the environmental impact.
  • Space Saving: Small size allows for efficient use of board space.

Additional Details

The RM73B1JT331J typically comes in standard EIA case sizes (e.g., 0402, 0603, 0805), dictating its physical dimensions. The power rating, which indicates the maximum power the resistor can safely dissipate, varies depending on the case size, commonly around 0.063W to 0.125W. The operating temperature range is usually between -55°C and +155°C. The temperature coefficient of resistance (TCR) specifies the change in resistance per degree Celsius and is typically low for thick film resistors, ensuring stable resistance over temperature variations.

For detailed specifications, designers should refer to the KOA Speer datasheet. Proper soldering techniques and handling procedures should be followed during assembly to ensure optimal and reliable performance.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess