EN
  • EN
  • DE

RK73B1HTQTC331J

Part No RK73B1HTQTC331J
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1023
Reference case SMD
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 756037-RK73B1HTQTC331J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK73B1HTQTC331J CAD Model

Description

The RK73B1HTQTC331J is a thick film chip resistor manufactured by KOA Speer Electronics. Chip resistors are passive components used to resist the flow of electrical current in a circuit. They are commonly used for current limiting, voltage division, and pull-up/pull-down applications. The RK73 series is known for its high reliability and stable performance in various environmental conditions.

Applications:

  • Current Limiting: Restricting the amount of current flowing through a circuit.
  • Voltage Division: Creating a specific voltage level from a higher voltage source.
  • Pull-up/Pull-down Resistors: Setting a default logic level on a digital input pin.
  • Feedback Resistors: Used in feedback loops of amplifiers and other circuits.
  • Load Resistors: Providing a load for a signal source or amplifier.

Features:

  • Thick Film Construction: Provides high reliability and stability.
  • Small Size: Allows for compact circuit designs.
  • Wide Resistance Range: Available in a wide range of resistance values to meet various application requirements.
  • High Power Rating: Can dissipate a significant amount of power without damage.
  • Stable Performance over Temperature: Maintains consistent resistance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Reliable Performance: Thick film construction ensures reliable performance in various environmental conditions.
  • Space Savings: Small size allows for compact circuit designs, reducing the overall size and weight of electronic devices.
  • Versatile Application: Available in a wide range of resistance values to meet various application requirements.
  • Durable: High power rating allows for reliable operation in demanding applications.
  • Long Lifespan: Stable performance over temperature ensures a long lifespan.

Additional Details:

The RK73B1HTQTC331J part number specifies the resistor's characteristics, including resistance value, tolerance, temperature coefficient, and package size. '331' indicates a resistance value of 330 ohms (33 x 10^1 ohms). 'J' indicates a tolerance of ±5%. The temperature coefficient specifies how the resistance changes with temperature. It is typically a surface-mount device (SMD) and is available in various case sizes. Refer to the KOA Speer datasheet for detailed specifications and application guidelines. Proper soldering techniques are essential for reliable performance. The resistor is designed to meet industry standards for reliability and performance. The 'RK73' series also encompasses variations with different power ratings, tolerances and temperature coefficients.

You May Also Be Interested in

STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Samsung
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess